Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE7225 |
No. of Bits | 12bit |
Sample Rate | 125MSPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board AFE7225 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | CDCE72010 for Clock Generation or Jitter Cleaning LDO or DC/DC Power Supply Options |
EVAL MOD, ANALOGUE FRONT END | element14 |
Where can I find additional details, specifications and documents for a AFE7225EVM?
Additional datasheets, footprints and schematics for AFE7225EVM are listed on our Part Details page. You can also find images and similar parts to AFE7225EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE7225EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE7225EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE7225EVM fall under?
The AFE7225EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE7225EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE7225EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE7225EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE7225EVM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AFE7225EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE7225EVM often in real-time on the comparison pages.
What if I can't find stock of AFE7225EVM?
You can fill out our help required form which you can use to request a quote for AFE7225EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.