Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Analogue Front End Device IC |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.6V |
IC Package Type | QFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Coarse or Fine Digital Mixer Quadrature Modulation Corrections Clock Input Divide / Multiply |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.85V to 3.6V |
Where can I find additional details, specifications and documents for a AFE7222IRGC25?
Additional datasheets, footprints and schematics for AFE7222IRGC25 are listed on our Part Details page. You can also find images and similar parts to AFE7222IRGC25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE7222IRGC25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE7222IRGC25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE7222IRGC25 fall under?
The AFE7222IRGC25 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AFE7222IRGC25 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE7222IRGC25 you can contact the distributor directly for product support, shipping queries etc.
Is the AFE7222IRGC25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE7222IRGC25 have stock available?
There is no stock from authorised distributors for AFE7222IRGC25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE7222IRGC25 often in real-time on the comparison pages.
What if I can't find stock of AFE7222IRGC25?
You can fill out our help required form which you can use to request a quote for AFE7222IRGC25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.