Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$469.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$469.34
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE7071 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board AFE7071 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVALUATION MODULE, DAC | Farnell |
Where can I find additional details, specifications and documents for a AFE7071EVM?
Additional datasheets, footprints and schematics for AFE7071EVM are listed on our Part Details page. You can also find images and similar parts to AFE7071EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE7071EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE7071EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE7071EVM fall under?
The AFE7071EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE7071EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE7071EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE7071EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE7071EVM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AFE7071EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE7071EVM often in real-time on the comparison pages.
What if I can't find stock of AFE7071EVM?
You can fill out our help required form which you can use to request a quote for AFE7071EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.