Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.55
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$68.55
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Electroless Nickel |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum |
Number of Signal Positions | 19 |
Preloaded | No |
Number of Power Positions | 19 |
Number of Positions | 19 |
Reverse Gender | No |
Contact Layout Arrangement | 16 – 24 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | N |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Bayonet |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Sealable | Yes |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Shell Type | Straight Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Afd 19C 19#20 Skt Plug |Deutsch Te Connectivity AFD56-14-19SN-1A | Newark Electronics |
Where can I find additional details, specifications and documents for a AFD56-14-19SN-1A?
Additional datasheets, footprints and schematics for AFD56-14-19SN-1A are listed on our Part Details page. You can also find images and similar parts to AFD56-14-19SN-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFD56-14-19SN-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFD56-14-19SN-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFD56-14-19SN-1A fall under?
The AFD56-14-19SN-1A is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AFD56-14-19SN-1A when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFD56-14-19SN-1A you can contact the distributor directly for product support, shipping queries etc.
Is the AFD56-14-19SN-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFD56-14-19SN-1A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AFD56-14-19SN-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFD56-14-19SN-1A often in real-time on the comparison pages.
What if I can't find stock of AFD56-14-19SN-1A?
You can fill out our help required form which you can use to request a quote for AFD56-14-19SN-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.