Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-46 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | - |
Dark Current | 2000pA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 120°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Active Area | 0.55mm² |
Capacitance Cj | 8pF |
Diode Type | Photodiode |
External Diameter | 4.68mm |
External Length / Height | 3.67mm |
NEP | 6.8x10 |
Operating Temperature Range | -55°C to +120°C |
Peak Wavelength | 900nm |
Reverse Voltage Vr Max | 30V |
Rise Time | 1ns |
Sensitivity | 0.35A/W |
Wavelength Typ | 900nm |
Photodiode | Newark Electronics |
IR TO18 Photodiode,AEPX65 | RS |
Where can I find additional details, specifications and documents for a AEPX65.?
Additional datasheets, footprints and schematics for AEPX65. are listed on our Part Details page. You can also find images and similar parts to AEPX65. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEPX65. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEPX65. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEPX65. fall under?
The AEPX65. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to AEPX65. when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEPX65. you can contact the distributor directly for product support, shipping queries etc.
Is the AEPX65. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEPX65. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AEPX65..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEPX65. often in real-time on the comparison pages.
What if I can't find stock of AEPX65.?
You can fill out our help required form which you can use to request a quote for AEPX65. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.