Status: | Unknown |
---|---|
Series: | MMSK Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Blackfin |
Core Architecture | Blackfin |
Core Sub-Architecture | Blackfin |
Silicon Core Number | ADSP-BF561 |
Kit Contents | Board |
Product Range | MMSK Series |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Starter Kit |
Features | Evaluation Version VisualDSP++ USB-LAN Audio-Video (A-V) EZ-Extender Daughter Board |
Kit Features | USB-LAN EZ Audio-Video (A-V) EZ Extender Daughter Board |
Supported Devices | ADSP-BF561 |
Type | Hardware / Software - Starter Kit |
Where can I find additional details, specifications and documents for a ADZS-BF561-MMSKIT?
Additional datasheets, footprints and schematics for ADZS-BF561-MMSKIT are listed on our Part Details page. You can also find images and similar parts to ADZS-BF561-MMSKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF561-MMSKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF561-MMSKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF561-MMSKIT fall under?
The ADZS-BF561-MMSKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF561-MMSKIT when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF561-MMSKIT you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF561-MMSKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF561-MMSKIT have stock available?
There is no stock from authorised distributors for ADZS-BF561-MMSKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF561-MMSKIT often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF561-MMSKIT?
You can fill out our help required form which you can use to request a quote for ADZS-BF561-MMSKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.