ADXL354CEZ Accelerometers by Analog Devices

Status: Production
Series: ADXL354
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The analog output ADXL354 and the digital output ADXL355 are low noise density, low 0 g offset drift, low power, 3-axisaccelerometers with selectable measurement ranges. TheADXL354B supports the ±2 g and ±4 g ranges, the ADXL354Csupports the ±2 g and ±8 g ranges, and the ADXL355 supports the ±2 g, ±4 g, and ±8 g ranges. The ADXL354/ADXL355 offerindustry leading noise, minimal offset drift over temperature,and long-term stability enabling precision

Where to Buy

Prices starting from US$32.74

Distributor Stock
Logo for RS
RS
from US$65.65
1
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$32.74
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$53.44
2
in stock
Buy Now
Logo for element14
element14
from US$53.92
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$51.31
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$46.33
-
Buy Now

Features

Hermetic package offers excellent long-term stability
0 g offset vs. temperature (all axes): 0.15 mg/°C maximum
Ultralow noise density (all axes): 22.5µg/√Hz
Low power, VSUPPLY (LDO regulator enabled)
ADXL354 in measurement mode: 150 μA
ADXL355 in measurement mode: 200 μA
ADXL354/ADXL355 in standby mode: 21 μA
ADXL354 has user adjustable analog output bandwidth
Electromechanical self test
Integrated temperature sensor
ADXL355 digital output features
Digital SPI and I2C interfaces supported
20-bit ADC
Data interpolation routine for synchronous sampling
Programmable high- and low-pass digital filters
Voltage range options
VSUPPLY with internal regulators: 2.25 V to 3.6 V
V1P8ANA, V1P8DIG with internal LDO regulator bypassed: 1.8 V
typical ± 10%
Operating temperature range: −40°C to +125°C
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package

Alternative Descriptions

High Perf 3-Axis Analog ±2g/±8 | Analog Devices
Mems Accelerometer, X/Y/Z, Analogue, Lcc | Newark Electronics
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC | element14
Accelerometer IC 3-Axis ±2/±8g LCC-14 | RS
ACCELEROMETERS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL354CEZ?

Additional datasheets, footprints and schematics for ADXL354CEZ are listed on our Part Details page. You can also find images and similar parts to ADXL354CEZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL354CEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL354CEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL354CEZ fall under?

The ADXL354CEZ is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL354CEZ when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL354CEZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL354CEZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXL354CEZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADXL354CEZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL354CEZ often in real-time on the comparison pages.

What if I can't find stock of ADXL354CEZ?

You can fill out our help required form which you can use to request a quote for ADXL354CEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay