ADXL213AE Accelerometers by Analog Devices

Status: Production
Series: ADXL213
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXL213 is a low cost, low power, complete dual axis accelerometer with signal conditioned, duty cycle modulated outputs, all on a single monolithic IC. The ADXL213 measures acceleration with a full-scale range of ±1.2 g (typical). The ADXL213 can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).The outputs are digital signals whose duty cycles (ratio of pulse width to period) are proportional to acceleration (30%/g). The duty cycle outputs can be directly measured by a microcontroller without an A/D converter or glue logic.Innovative design techniques are used to ensure high zero g bias stability (typically better than 0.25 mg/°C), as well as tight sensitivity stability (typically better than 50 ppm/°C).The typical noise floor is 160 μg/√, allowing signals below 1 mg (0.06° of inclination) to be resolved in tilt sensing

Where to Buy

Prices starting from US$19.00

Distributor Stock
Logo for RS
RS
from US$32.92
1
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$19.00
315
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.29
-
Buy Now
Logo for element14
element14
from US$36.93
-
Buy Now
Logo for Farnell
Farnell
from US$34.74
-
Buy Now

Alternative Descriptions

Dual axis low g XL digital out | Analog Devices
ADXL213 2-axis 1.2g accelerometer | RS
Mems Accelerometer, X/Y, Digital, Lcc | Newark Electronics
MEMS ACCELEROMETER, X/Y, DIGITAL, LCC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL213AE?

Additional datasheets, footprints and schematics for ADXL213AE are listed on our Part Details page. You can also find images and similar parts to ADXL213AE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL213AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL213AE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL213AE fall under?

The ADXL213AE is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL213AE when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL213AE you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL213AE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXL213AE have stock available?

Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXL213AE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL213AE often in real-time on the comparison pages.

What if I can't find stock of ADXL213AE?

You can fill out our help required form which you can use to request a quote for ADXL213AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay