Status: | Production |
---|---|
Series: | ADXL212 |
RoHS: | Unknown |
High performance, single-/dual-axis accelerometer on a single IC chip |
5 mm × 5 mm × 2 mm LCC package |
1 mg resolution at 60 Hz Low power: 700 μA at VS = 5 V (typical) |
High sensitivity accuracy –40°C to +125°C temperature range |
High zero g bias stability |
Pulse Width Modulated Digital Outputs |
BW adjustment with a single capacitor |
Single-supply operation |
3500 g shock survival RoHS-compliant |
Compatible with Sn/Pb- and Pb-free solder processes |
Mems Accelerometer, X/Y, Pwm, Lcc | Newark Electronics |
MEMS ACCELEROMETER, X/Y, PWM, LCC | element14 |
Dual axis Accelerometer | Analog Devices |
Where can I find additional details, specifications and documents for a ADXL212AEZ?
Additional datasheets, footprints and schematics for ADXL212AEZ are listed on our Part Details page. You can also find images and similar parts to ADXL212AEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL212AEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL212AEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL212AEZ fall under?
The ADXL212AEZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL212AEZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL212AEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL212AEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL212AEZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADXL212AEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL212AEZ often in real-time on the comparison pages.
What if I can't find stock of ADXL212AEZ?
You can fill out our help required form which you can use to request a quote for ADXL212AEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.