Status: | Production |
---|---|
Series: | ADXL103 |
RoHS: | Unknown |
Prices starting from US$15.81
High performance, single-axis accelerometer on a single IC chip |
5 mm × 5 mm × 2 mm LCC package |
1 mg resolution at 60 Hz |
Low power: 700 µA at VS = 5 V (typical) |
High zero g bias stability |
High sensitivity accuracy |
–40°C to +125°C temperature range |
X and Y axes aligned to within 0.1° (typical) |
Bandwith adjustment with a single capacitor |
Single-supply operation |
3500 g shock survival |
RoHS-compliant |
Compatible with Sn/Pb- and Pb-free solder processes |
Precision single axis low g XL | Analog Devices |
Mems Accelerometer, X, Analogue, Lcc | Newark Electronics |
MEMS ACCELEROMETER, X, ANALOGUE, LCC | element14 |
ADXL103 1-axis 1.7g accelerometer | RS |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL103CE?
Additional datasheets, footprints and schematics for ADXL103CE are listed on our Part Details page. You can also find images and similar parts to ADXL103CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL103CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL103CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL103CE fall under?
The ADXL103CE is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL103CE when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL103CE you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL103CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL103CE have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADXL103CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL103CE often in real-time on the comparison pages.
What if I can't find stock of ADXL103CE?
You can fill out our help required form which you can use to request a quote for ADXL103CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.