Status: | Contact ADI |
---|---|
Series: | ADV7613 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Single-input HDMI receiver with dual channel LVDS transmitter outputs |
HDMI receiver support |
148.5 MHz maximum TMDS clock frequency |
High-bandwidth Digital Content Protection (HDCP) 1.4 support with internal HDCP keys |
Adaptive HDMI equalizer |
5 V detect and hot plug assert for HDMI port |
Extended colorimetry, including sYCC601, Adobe RGB, Adobe YCC 601, xvYCC extended gamut color |
LVDS transmitters |
Dual channel 24-bit OpenLDI interface |
Supports 6-bit and 8-bit nonbalanced OpenLDI or 8-bit video electronics standards association (VESA) formats |
Audio support including high bit rate (HBR) and Direct Stream Digital (DSD) |
S/PDIF (IEC 60958-compatible) digital audio support |
Dedicated, flexible audio output port |
Dolby® TrueHD DTS-HD Master Audio™ |
General |
Internal EDID RAM |
Integrated consumer electronics control (CEC) controller |
Standard identification (STDI) circuit |
Any to any, 3 × 3 color space conversion (CSC) matrix |
100-ball, 9 mm × 9 mm CSP_BGA package |
Qualified for automotive applications |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADV7613WBBCZ-P?
Additional datasheets, footprints and schematics for ADV7613WBBCZ-P are listed on our Part Details page. You can also find images and similar parts to ADV7613WBBCZ-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7613WBBCZ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7613WBBCZ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7613WBBCZ-P fall under?
The ADV7613WBBCZ-P is listed under HDMI/DVI Receivers.
Can I view similar or alternative parts?
You can view similar parts to ADV7613WBBCZ-P when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7613WBBCZ-P you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7613WBBCZ-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV7613WBBCZ-P have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADV7613WBBCZ-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7613WBBCZ-P often in real-time on the comparison pages.
What if I can't find stock of ADV7613WBBCZ-P?
You can fill out our help required form which you can use to request a quote for ADV7613WBBCZ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.