ADV7611BSWZ-P HDMI/DVI Receivers by Analog Devices

Status: Production
Series: ADV7611
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7611 is offered in automotive, professional (no HDCP), and industrial versions. The operating temperature range is −40°C to +85°C.The UG-180 contains critical information that must be used in conjunction with the ADV7611.The ADV7611 is a high quality, single input HDMI®-capable receiver. It incorporates an HDMI-capable receiver that supports all mandatory 3D TV defined in HDMI 1.4a. The ADV7611 supports formats up to UXGA 60 Hz at 8 bit.It integrates a CEC controller that supports the capability discovery and control (CDC) feature.The ADV7611 has an audio output port for the audio data extracted from the HDMI stream. The HDMI receiver has an advanced mute controller that prevents audible extraneous noise in the audio output.The following audio formats are accessible: A stream from the I2S serializer (two audio channels) A stream from the S/PDIF serializer (two uncompressed channels or N compressed channels, for example, AC3) DST streamThe HDMI port has dedicated 5 V detect and Hot Plug™ assert pins. The HDMI receiver also includes an integrated equalizer that ensures the robust operation of the interface with long cables.The ADV7611 contains one main component processor (CP), that processes the video signals from the HDMI receiver. It provides features such as contrast, brightness and saturation adjustments, STDI detection block, free run, and synchronization alignment controls.Fabricated in an advanced CMOS process, the ADV7611 is provided in a 10 mm × 10 mm, 64-lead surface-mount LQFP_EP, RoHS-compliant package and is specified over the −40°C to +85°C temperature range.
Distributor Stock
Logo for Analog Devices
Analog Devices
-
16,052
in stock
Buy Now

Features

High-Definition Multimedia Interface (HDMI) 1.4a features supported
All mandatory and additional 3D video formats supported
Extended colorimetry, including sYCC601, Adobe RGB,
HDMI receiver
165 MHz maximum TMDS clock frequency
Audio support SPDIF (IEC 60958-compatible) digital audio
24-bit output pixel bus
HDMI audio extraction support
Advanced audio mute feature
Interrupt controller with two interrupt outputs
Standard identification (STDI) circuit
High-bandwidth Digital Content Protection (HDCP) - 1.4 support with internal HDCP keys
HDCP repeater support - Up to 127 KSVs supported
See data sheet for additional features

Alternative Descriptions

1 INPUT LOW POWER STAND ALONE | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7611BSWZ-P?

Additional datasheets, footprints and schematics for ADV7611BSWZ-P are listed on our Part Details page. You can also find images and similar parts to ADV7611BSWZ-P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7611BSWZ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7611BSWZ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7611BSWZ-P fall under?

The ADV7611BSWZ-P is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADV7611BSWZ-P when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7611BSWZ-P you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7611BSWZ-P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7611BSWZ-P have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for ADV7611BSWZ-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7611BSWZ-P often in real-time on the comparison pages.

What if I can't find stock of ADV7611BSWZ-P?

You can fill out our help required form which you can use to request a quote for ADV7611BSWZ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay