ADV7610BBCZ-P HDMI/DVI Receivers by Analog Devices

Status: Production
Series: ADV7610
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7610 is offered in professional (no HDCP) and industrial versions. The operating temperature range is −40°C to +85°C.The ADV7610 is a high quality, single input HDMI-capable receiver. It incorporates an HDMI-capable receiver that supports all mandatory 3D TV defined in HDMI specification. The ADV7610 supports formats up to UXGA 60 Hz at eight bits.It integrates a CEC controller that supports the capability discovery and control (CDC) feature.The ADV7610 has a 4-channel stereo audio output port for the audio data extracted from the HDMI stream. The HDMI receiver has an advanced mute controller that prevents audible extraneous noise in the audio output.The following audio formats are accessible: Four streams from the I2S serializer (eight channels) A stream from the S/PDIF serializer (two uncompressed channels or N compressed channels, for example, AC3) A DST streamThe HDMI port has dedicated 5 V detect and Hot Plug assert pins. The HDMI receiver also includes an integrated equalizer that ensures the robust operation of the interface with long cables.The ADV7610 contains one main component processor (CP) that processes the video signals from the HDMI receiver. It provides features such as contrast, brightness, saturation adjustments, STDI detection block, free run, and synchronization alignment controls.Fabricated in an advanced CMOS process, the ADV7610 is provided in a 6 mm × 6 mm, 76-ball CSP_BGA, RoHS-compliant package and is specified over the −40°C to +85°C temperature range.

No distributors results available

Features

High-Definition Multimedia Interface (HDMI®)
All mandatory and additional 3D video formats supported
CEC 1.4-compatible
HDMI receiver
165 MHz maximum transition-minimized differential signaling (TMDS) clock frequency
24-bit output pixel bus
Audio support
S/PDIF (IEC 60958-compatible) digital audio
HDMI audio extraction support
Advanced audio mute feature
I2S, 4 streams for 8 channels
General
Interrupt controller with two interrupt outputs
Standard identification (STDI) circuit
Highly flexible 24-bit pixel output interface
Internal extended display identification data (EDID) RAM
Any-to-any 3 × 3 color space conversion (CSC) matrix
2-layer printed circuit board (PCB) design supported
76-ball, 6 mm × 6 mm, chip-scale package BGA
See data sheet for additional features


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7610BBCZ-P?

Additional datasheets, footprints and schematics for ADV7610BBCZ-P are listed on our Part Details page. You can also find images and similar parts to ADV7610BBCZ-P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7610BBCZ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7610BBCZ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7610BBCZ-P fall under?

The ADV7610BBCZ-P is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADV7610BBCZ-P when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7610BBCZ-P you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7610BBCZ-P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7610BBCZ-P have stock available?

There is no stock from authorised distributors for ADV7610BBCZ-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7610BBCZ-P often in real-time on the comparison pages.

What if I can't find stock of ADV7610BBCZ-P?

You can fill out our help required form which you can use to request a quote for ADV7610BBCZ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay