ADV7282WBCPZ-M Video Decoders by Analog Devices

Status: Production
Series: ADV7282
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7282 / ADV7282-M are versatile one-chip, multiformat video decoders. The ADV7282 / ADV7282-M automatically detects standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards in the form of composite, S-Video, and component video.The ADV7282 converts the analog video signals into a YCrCb 4:2:2 video data stream that is compatible with the 8-bit ITU-R BT.656 interface standard.The ADV7282-M converts the analog video signals into an 8-bit YCrCb 4:2:2 video data stream that is output over a mobile industry processor interface (MIPI®) CSI-2 interface.The analog video inputs of the ADV7282/ADV7282-M accept single-ended, pseudo differential, and fully differential signals. The ADV7282 / ADV7282-M contain a deinterlacer (I2P converter) and short to battery detection capability with two STB diagnostic pins. The ADV7282 provides four analog inputs. The ADV7282-M provides six analog inputs and three general-purpose outputs.The ADV7282 / ADV7282-M are programmed via a 2-wire, serial bidirectional port (I2C compatible) and is fabricated in a 1.8 V CMOS process. The LFCSP package option makes the decoder ideal for space-constrained portable

Where to Buy

Prices starting from US$7.06

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$13.78
46
in stock
Buy Now
Logo for element14
element14
from US$13.94
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.59
46
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.47
8
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.06
-
Buy Now

Features

Worldwide NTSC/PAL/SECAM color demodulation support
One 10-bit analog-to-digital converter (ADC), 4× oversampling per channel for CVBS, Y/C, and YPrPb modes
ADV7282: 4 analog video input channels with on-chip antialiasing filter
ADV7282-M: 6 analog video input channels with on-chip antialiasing filter
Video input support for CVBS (composite), Y/C (S-Video), and YPrPb (component)
Fully differential, pseudo differential, and single-ended CVBS video input support
NTSC/PAL/SECAM autodetection
Up to 4 V common-mode input range solution
Excellent common-mode noise rejection capabilities
5-line adaptive 2D comb filter and CTI/DNR video enhancement
Adaptive Digital Line Length Tracking (ADLLT), signal processing, and enhanced FIFO management provide mini-time base correction (TBC) functionality
See data sheet for additional features

Alternative Descriptions

Video Decoder, 10Bit, 172Msps, Lfcsp-Ep | Newark Electronics
VIDEO DECODER, 10BIT, 172MSPS, LFCSP-EP | element14
10-bit SD Diff Video Decoder | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7282WBCPZ-M?

Additional datasheets, footprints and schematics for ADV7282WBCPZ-M are listed on our Part Details page. You can also find images and similar parts to ADV7282WBCPZ-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7282WBCPZ-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7282WBCPZ-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7282WBCPZ-M fall under?

The ADV7282WBCPZ-M is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7282WBCPZ-M when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7282WBCPZ-M you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7282WBCPZ-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7282WBCPZ-M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADV7282WBCPZ-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7282WBCPZ-M often in real-time on the comparison pages.

What if I can't find stock of ADV7282WBCPZ-M?

You can fill out our help required form which you can use to request a quote for ADV7282WBCPZ-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay