ADV7123JSTZ330 Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: ADV7123
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7123 (ADV®) is a triple high speed, digital-to-analogconverter on a single monolithic chip. It consists of three highspeed, 10-bit, video DACs with complementary outputs, astandard TTL input interface, and a high impedance, analogoutput current source.The ADV7123 has three separate 10-bit-wide input ports. Asingle 5 V/3.3 V power supply and clock are all that are requiredto make the part functional. The ADV7123 has additional videocontrol signals, composite SYNC and BLANK.The ADV7123 also has a power save mode.The ADV7123 is fabricated in a 5 V CMOS process. Itsmonolithic CMOS construction ensures greater functionalitywith lower power dissipation. The ADV7123 is available in a48-lead LQFP package.PRODUCT HIGHLIGHTS 330 MSPS throughput. Guaranteed monotonic to 10 bits. Compatible with a wide variety of high resolution color graphics systems, including RS-343A and RS-170.

Where to Buy

Prices starting from US$19.81

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.81
3,875
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

330 MSPS throughput rate
Triple 10-bit digital-to-analog converters (DACs)
SFDR
−70 dB at fCLK = 50 MHz; fOUT = 1 MHz
−53 dB at fCLK = 140 MHz; fOUT = 40 MHz
RS-343A-/RS-170-compatible output
Complementary outputs
DAC output current range: 2.0 mA to 26.5 mA
TTL-compatible inputs
Internal reference (1.235 V)
Single-supply 5 V/3.3 V operation
48-lead LQFP packageADV7123-EP supports defense and aerospace applications (AQEC standard)
Download ADV7123-EP data sheet (pdf)
Military temperature range: −55°C to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12637 DSCC Drawing Number

Alternative Descriptions

TRIPLE HIGH SPEED VIDEO DAC I. | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7123JSTZ330?

Additional datasheets, footprints and schematics for ADV7123JSTZ330 are listed on our Part Details page. You can also find images and similar parts to ADV7123JSTZ330 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7123JSTZ330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7123JSTZ330 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7123JSTZ330 fall under?

The ADV7123JSTZ330 is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to ADV7123JSTZ330 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7123JSTZ330 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7123JSTZ330 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7123JSTZ330 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADV7123JSTZ330.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7123JSTZ330 often in real-time on the comparison pages.

What if I can't find stock of ADV7123JSTZ330?

You can fill out our help required form which you can use to request a quote for ADV7123JSTZ330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay