ADV3205JSTZ Buffered Analog Crosspoint Switches by Analog Devices

Status: Production
Series: ADV3205
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video

Where to Buy

Prices starting from US$17.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$17.60
150
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$24.24
-
Buy Now

Features

16 × 16 high speed nonblocking switch array
Serial or parallel programming of switch array
Serial data out allows daisy-chaining control of multiple16 × 16 devices to create larger switch arrays
Complete solution
- Buffered inputs
- 16 output amplifiers
- Operates on ±5 V supplies
- Low supply current of 50 mA
Low all hostile crosstalk: −67 dB at 5 MHz
Excellent video performance, VS = ±5 V
- −3 dB bandwidth: 60 MHz
- 0.1 dB gain flatness: 10 MHz
- 0.1% differential gain error (RL = 1 kΩ)
- 0.1° differential phase error (RL = 1 kΩ)
Output disable allows connection of multiple devices without loading the output bus
RESET pin allows disabling of all outputs
- Power-on reset capability with capacitor to ground
100-lead LQFP (14 mm × 14 mm)

Alternative Descriptions

16 X 16 VIDEO CROSSPOINT | Analog Devices
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV3205JSTZ?

Additional datasheets, footprints and schematics for ADV3205JSTZ are listed on our Part Details page. You can also find images and similar parts to ADV3205JSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV3205JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV3205JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV3205JSTZ fall under?

The ADV3205JSTZ is listed under Buffered Analog Crosspoint Switches.

Can I view similar or alternative parts?

You can view similar parts to ADV3205JSTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV3205JSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADV3205JSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV3205JSTZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADV3205JSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV3205JSTZ often in real-time on the comparison pages.

What if I can't find stock of ADV3205JSTZ?

You can fill out our help required form which you can use to request a quote for ADV3205JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay