Status: | Production |
---|---|
Series: | ADV3003 |
RoHS: | Compliant |
One input, one output HDMI/DVI high speed signal equalizer/driver |
Enables HDMI 1.3 receive-compliant input |
Four TMDS channels per input/output |
Supports 250 Mbps to 2.25 Gbps data rates |
Supports 25 MHz to 225 MHz pixel clocks |
Fully buffered unidirectional inputs/outputs |
Equalized inputs for operation with long HDMI cables (20 meters at 2.25 Gbps) |
Pre-emphasized outputs |
Matched 50 Ω input and output on-chip terminations |
Low added jitter |
Transmitter disable feature |
Reduces power dissipation |
Disables input terminations |
Single-supply operation (3.3 V) |
Standards compliant: HDMI receiver, DVI |
40-lead, 6 mm × 6 mm, RoHS-compliant LFCSP |
Front Panel HDMI Buffer - TMDS | Analog Devices |
HDMI/DVI TMDS EQUALIZER, 3.6V, LFCSP-EP | element14 |
Hdmi/Dvi Tmds Equalizer, 3.6V, Lfcsp-Ep | Newark Electronics |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADV3003ACPZ?
Additional datasheets, footprints and schematics for ADV3003ACPZ are listed on our Part Details page. You can also find images and similar parts to ADV3003ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV3003ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV3003ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV3003ACPZ fall under?
The ADV3003ACPZ is listed under HDMI/DVI Switches.
Can I view similar or alternative parts?
You can view similar parts to ADV3003ACPZ when available in the HDMI/DVI Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV3003ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV3003ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV3003ACPZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for ADV3003ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV3003ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADV3003ACPZ?
You can fill out our help required form which you can use to request a quote for ADV3003ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.