Status: | Production |
---|---|
Series: | ADV3002 |
RoHS: | Compliant |
4 inputs, 1 output HDMI/DVI links |
HDMI 1.3a receive and transmit compliant |
4 TMDS channels per link |
Bidirectional DDC buffers (SDA and SCL) |
EDID replication reduces component count, while enabling simultaneous access to all HDMI sources |
5 V combiner provides power to EDID replicator and CEC buffer when local system power is off |
±8kV ESD protection on input pins |
Bidirectional buffered CEC line with integrated pull-up resistors (26 kΩ) |
Hot plug detect pulse low on channel switch with programmable pulse width or direct manual control |
Standards compatible: HDMI, DVI, HDCP, I2C |
80-pin 14 mm × 14 mm LQFP RoHS-compliant package |
HDMI 4:1 w/EDID Replictor Swit | Analog Devices |
Hdmi/Dvi Buffer, 3.6V, Lqfp | Newark Electronics |
HDMI/DVI BUFFER, 3.6V, LQFP | element14 |
Where can I find additional details, specifications and documents for a ADV3002BSTZ?
Additional datasheets, footprints and schematics for ADV3002BSTZ are listed on our Part Details page. You can also find images and similar parts to ADV3002BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV3002BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV3002BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV3002BSTZ fall under?
The ADV3002BSTZ is listed under HDMI/DVI Switches.
Can I view similar or alternative parts?
You can view similar parts to ADV3002BSTZ when available in the HDMI/DVI Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV3002BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV3002BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV3002BSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADV3002BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV3002BSTZ often in real-time on the comparison pages.
What if I can't find stock of ADV3002BSTZ?
You can fill out our help required form which you can use to request a quote for ADV3002BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.