Status: | Production |
---|---|
Series: | ADUM7643 |
RoHS: | Compliant |
Small, 20-lead QSOP |
1000 V rms isolation rating |
High common-mode transient immunity: >15 kV/μs |
High temperature operation: 105°C |
3.3 V operation |
1.6 mA per channel maximum at 0 Mbps to 1 Mbps |
7.8 mA per channel maximum at 25 Mbps |
5 V operation |
2.2 mA per channel maximum at 0 Mbps to 1 Mbps |
11.2 mA per channel maximum at 25 Mbps |
Bidirectional communication |
Up to 25 Mbps data rate (NRZ) |
3 V/5 V level translation |
Low power operation |
1 kV Six-Channel Digital Isola | Analog Devices |
Digital Isolator, 6Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 6CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM7643CRQZ?
Additional datasheets, footprints and schematics for ADUM7643CRQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7643CRQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM7643CRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7643CRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM7643CRQZ fall under?
The ADUM7643CRQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM7643CRQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7643CRQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM7643CRQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM7643CRQZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM7643CRQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM7643CRQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM7643CRQZ?
You can fill out our help required form which you can use to request a quote for ADUM7643CRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.