ADUM7642ARQZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM7642
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM7640 / ADuM7641 / ADuM7642 / ADuM7643 are 6-channel digital isolators based on the Analog Devices, Inc., iCoupler® technology. These 1 kV digital isolation devices are packaged in a small 20-lead QSOP. They offer space savings and a lower price than 2.5 kV or 5 kV isolation solutions when only functional isolation is needed.This family, like many Analog Devices isolators, offers very low power consumption, using one-tenth to one-sixth the power of other digital isolators, with the supply voltage on either side ranging from 3.0 V to 5.5 V. Despite their low power consumption, the ADuM7640 / ADuM7641 / ADuM7642 / ADuM7643 provide low pulse width distortion (< 6 ns for C grade) and a channel-by-channel glitch filter to protect the device against extraneous noise disturbances. Four channel direction combinations areavailable with a maximum data rate of 1 Mbps or 25 Mbps. Allproducts have a default output high logic state in the absence of input power.

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.43
6,029
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.38
21
in stock
Buy Now
Logo for element14
element14
from US$3.72
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.54
21
in stock
Buy Now

Features

Small, 20-lead QSOP
1000 V rms isolation rating
Low power operation
Bidirectional communication
3.3 V operation
1.6 mA per channel maximum at 0 Mbps to 1 Mbps
7.8 mA per channel maximum at 25 Mbps
Up to 25 Mbps data rate (NRZ)
3 V/5 V level translation
High temperature operation: 105°C
High common-mode transient immunity: >15 kV/μs
5 V operation
2.2 mA per channel maximum at 0 Mbps to 1 Mbps
11.2 mA per channel maximum at 25 Mbps

Alternative Descriptions

1 kV Six-Channel Digital Isola | Analog Devices
Digital Isolator, 6Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 6CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM7642ARQZ?

Additional datasheets, footprints and schematics for ADUM7642ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7642ARQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM7642ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7642ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM7642ARQZ fall under?

The ADUM7642ARQZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM7642ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7642ARQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM7642ARQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM7642ARQZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM7642ARQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM7642ARQZ often in real-time on the comparison pages.

What if I can't find stock of ADUM7642ARQZ?

You can fill out our help required form which you can use to request a quote for ADUM7642ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay