Status: | Production |
---|---|
Series: | ADUM7440 |
RoHS: | Compliant |
Small, 16-lead QSOP |
1000 V rms isolation rating |
Bidirectional communication |
Up to 25 Mbps data rate (NRZ) |
3 V/5 V level translation |
High temperature operation: 105°C |
High common-mode transient immunity: >15 kV/μs |
See datasheet for additional features |
4 Channel Digital Isolator, 1k | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM7440ARQZ?
Additional datasheets, footprints and schematics for ADUM7440ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7440ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM7440ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7440ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM7440ARQZ fall under?
The ADUM7440ARQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM7440ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7440ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM7440ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM7440ARQZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM7440ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM7440ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM7440ARQZ?
You can fill out our help required form which you can use to request a quote for ADUM7440ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.