ADUM6000ARIZ isoPower by Analog Devices

Status: Production
Series: ADUM6000
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM6000 is an isolated DC/DC converter based on the Analog Devices, Inc., iCoupler® technology. The DC/DC converter in this device provides regulated, isolated power in several combinations of input and output voltages as listed in Table 1 on the data sheet.The Analog Devices chip scale transformer iCoupler technology transfers isolated power in this DC/DC converter with up to 31% efficiency. The result is a small form factor, total isolation solution.Higher output power levels are obtained by using the ADuM6000 to augment the power output of the ADuM5401, ADuM5402, ADuM5403, ADuM5404, ADuM520x, and ADuM620x iCouplers with isoPower®.isoPower®uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. See the AN-0971 Application Note for board layout recommendations.

Where to Buy

Prices starting from US$4.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.67
1,536
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.70
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.58
2
in stock
Buy Now
Logo for element14
element14
from US$7.04
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.69
2
in stock
Buy Now

Features

isoPower integrated, isolated DC/DC converter
Regulated 5 V or 3.3 V output
Up to 400 mW output power
16-lead SOIC package with >7.6 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Thermal overload protection
Safety and regulatory approvals
UL recognition (pending)
5000 V rms for 1 minute per UL 1577
CSA Component Acceptance
Notice #5A
IEC 60601-1: 125 V rms
See datasheet for additional features

Alternative Descriptions

8mm Creepage Isolated DC/DC Co | Analog Devices
Dc/Dc Conv, 5V, 0.08A, 180Mhz, 105Deg C | Newark Electronics
DC/DC CONV, 5V, 0.08A, 180MHZ, 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6000ARIZ?

Additional datasheets, footprints and schematics for ADUM6000ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM6000ARIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6000ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6000ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6000ARIZ fall under?

The ADUM6000ARIZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM6000ARIZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6000ARIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6000ARIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6000ARIZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM6000ARIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6000ARIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6000ARIZ?

You can fill out our help required form which you can use to request a quote for ADUM6000ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay