Status: | Production |
---|---|
Series: | ADUM5403 |
RoHS: | Compliant |
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.3 V or 5.0 V output |
Up to 500 mW output power |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
16-lead SOIC package with 7.6 mm creepage |
High temperature operation: 105°C maximum |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
IEC 60747-5-2 (VDE 0884, Part 2) |
VIORM = 560 V peak |
CQC certification per GB4943.1-2011 |
Quad Channel Isolators w/Int D | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM5403CRWZ?
Additional datasheets, footprints and schematics for ADUM5403CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5403CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5403CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5403CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5403CRWZ fall under?
The ADUM5403CRWZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM5403CRWZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5403CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5403CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5403CRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM5403CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5403CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5403CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM5403CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.