ADUM5201CRWZ isoPower by Analog Devices

Status: Production
Series: ADUM5201
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM520x are dual channel digital isolators with isoPower, an integrated, isolated dc-to-dc converter. Based onthe Analog Devices, Inc., iCoupler® technology, the dc-to-dcconverter provides up to 500 mW of regulated, isolated powerwith 5.0 V input and 5.0 V output voltage, or 200 mW of power with 3.3 V input and 3.3 V output voltage. This eliminates the need for a separate isolated dc-to-dc converter in low power isolated designs. The Analog Devices chip scale transformer iCoupler technology is used for the isolation of the logic signals as well as for the dc-to-dc converter. The result is a small form factor, total isolation solution.ADuM520x units may be used in combination with ADuM5401, ADuM5402, ADuM5403, ADuM5404 and ADuM5000 with isoPower® to achieve higher output power levels and greater channel counts (see the Increasing Available Power section).The ADuM520x isolators provide two independent isolationchannels in a variety of channel configurations and data rates(see the Ordering Guide for options).isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissionsstandards. Refer to the AN-0971 application note for details on board layout recommendations.

Where to Buy

Prices starting from US$5.65

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.65
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.06
57
in stock
Buy Now
Logo for element14
element14
from US$9.21
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.34
57
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.43
47
in stock
Buy Now

Features

isoPower® integrated isolated DC/DC converter
Regulated 3V or 5V output
Up to 500 mW output power
16-lead SOIC package with 7.6 mm creepage
Dual dc-to-25 Mbps (NRZ) signal isolation channels
High temperature operation: 105°C maximum
High common-mode transient immunity:
> 25 kV/µsSafety and regulatory approvals
UL recognition
2500 V rms for 1 minute per UL 1577
VDE cert of conformity (pending)
IEC 60747-5-2 (VDE V 0884-10):2006-12
VIORM = 560 VPEAK
See data sheet for additional features

Alternative Descriptions

DUAL-CHANNEL ISOLATOR W/INTEGR | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5201CRWZ?

Additional datasheets, footprints and schematics for ADUM5201CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5201CRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5201CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5201CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5201CRWZ fall under?

The ADUM5201CRWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5201CRWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5201CRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5201CRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5201CRWZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADUM5201CRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5201CRWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5201CRWZ?

You can fill out our help required form which you can use to request a quote for ADUM5201CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay