Status: | Production |
---|---|
Series: | ADUM4472 |
RoHS: | Compliant |
Prices starting from US$6.86
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.86
|
3,038
in stock
|
Buy Now |
For 2500 V rms isolation, please visit the ADuM3472 product page |
Isolated PWM feedback with built in compensation |
Primary side transformer driver for up to 2.5 W output power with 5 V input voltage |
Regulated adjustable output: 3.3 V to 24 V |
Up to 80% efficiency |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
200 kHz to 1 MHz adjustable oscillator |
Soft start function at power-up |
Pulse-by-pulse overcurrent protection |
Thermal shutdown |
5000 V rms isolation |
High common-mode transient immunity: >25 kV/µs |
20-lead SOIC package with 8.3 mm creepage |
High temperature operation: 105°C |
5kV PWM Cont & Trans Driver w/ | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM4472CRIZ?
Additional datasheets, footprints and schematics for ADUM4472CRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4472CRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM4472CRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4472CRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM4472CRIZ fall under?
The ADUM4472CRIZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM4472CRIZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4472CRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM4472CRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM4472CRIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM4472CRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM4472CRIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM4472CRIZ?
You can fill out our help required form which you can use to request a quote for ADUM4472CRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.