Status: | Production |
---|---|
Series: | ADUM4160 |
RoHS: | Compliant |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.45
|
No stock
|
Buy Now | |
Analog Devices
from US$5.93
|
1,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.14
|
525
in stock
|
Buy Now | |
Schukat Electronic
from US$8.55
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
291
in stock
|
Buy Now | |
element14
from US$9.66
|
281
in stock
|
Buy Now | |
Micros
from US$5.69
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.90
|
84
in stock
|
Buy Now | |
Richardson RFPD
from US$8.16
|
-
|
Buy Now |
Fully USB 2.0 Compliant |
Low and full speed data rate: 1.5 Mbps and 12 Mbps |
Bidirectional communication |
Short-circuit protection for xD+ and xD− lines |
4.5 V to 5.5 V VBUS operation |
7 mA maximum upstream supply current @ 1.5 Mbps |
8 mA maximum upstream supply current @ 12 Mbps |
2.3 mA maximum upstream idle current |
Class 3A contact ESD performance per ANSI/ESD STM5.1-2007 |
High temperature operation: 105°C |
High common-mode transient immunity: >25 kV/μs |
Evaluation Board available |
16-lead SOIC wide-body package version |
16-lead SOIC wide body enhanced creepage version |
Please see data sheet for additional features. |
Full/Low Speed USB Digital Iso | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Dig. Isol. USB 5kV 12MBd SOL16 | Schukat Electronic |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | Farnell |
4-Ch 2/2 USB Digital Isolator, Vrms 5000V, 12Mbps, 70ns, 3.1÷5.5V, -40÷105°C | Micros |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM4160BRWZ?
Additional datasheets, footprints and schematics for ADUM4160BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM4160BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM4160BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4160BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM4160BRWZ fall under?
The ADUM4160BRWZ is listed under USB Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM4160BRWZ when available in the USB Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4160BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM4160BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM4160BRWZ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for ADUM4160BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM4160BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM4160BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM4160BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.