ADUM3480BRSZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM3480
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM3480 / ADuM3481 / ADuM3482 are quad-channel digital isolators based on the Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as optocoupler devices and other integrated couplers. With typical propagation delay reduced to 25 ns, pulse width distortion is also halved.The four channels of the ADuM3480 / ADuM3481 / ADuM3482 are available in a variety of channel configurations with two data rate grades up to 25 Mbps (see the Ordering Guide section). All models use separate core and I/O power supplies. The core operates between 3.0 V and 5.5 V, whereas the I/O supply can range from 1.8 V to 5.5 V. If operation is required within the range of the core supply, the two supplies can be tied together to allow single-supply operation. When the I/O must interface with logic levels that are different from the core supply voltage, then the I/O supply can be operated independently of the core supply over a wider range. The minimum I/O supply voltage is 1.8 V, allowing compatibility with low voltage logic. Both core and I/O supplies are required for proper operation.

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.57
10,004
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
120
in stock
Buy Now
Logo for element14
element14
from US$3.55
120
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.54
120
in stock
Buy Now

Features

Up to 25 Mbps data rate (NRZ)
Low propagation delay: 25 ns typical
Low dynamic power consumption
1.8 V to 5 V level translation
High common-mode transient immunity: >25 kV/µs
Output default select
20-lead, RoHS-compliant, SSOP package
See data sheet for additional features

Alternative Descriptions

SMALL, QUAD-CH DIGITAL ISOLATO | Analog Devices
Digital Isolator, 4Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM3480BRSZ?

Additional datasheets, footprints and schematics for ADUM3480BRSZ are listed on our Part Details page. You can also find images and similar parts to ADUM3480BRSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM3480BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3480BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM3480BRSZ fall under?

The ADUM3480BRSZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM3480BRSZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3480BRSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM3480BRSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM3480BRSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3480BRSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM3480BRSZ often in real-time on the comparison pages.

What if I can't find stock of ADUM3480BRSZ?

You can fill out our help required form which you can use to request a quote for ADUM3480BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay