Status: | Production |
---|---|
Series: | ADUM3301 |
RoHS: | Compliant |
Enhanced system-level ESD performance per IEC 61000-4-x |
Low power operation |
5 V operation |
2.0 mA per channel maximum at 0 Mbps to 2 Mbps |
4.1 mA per channel maximum at 10 Mbps |
36 mA per channel maximum at 90 Mbps |
3.3 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
2.8 mA per channel maximum at 10 Mbps |
17 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3.3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
16-lead SOIC wide body, RoHS-compliant package |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
CQC Certification per GB4943.1-2011 |
THREE-CHANNEL DIGITAL ISOLATOR | Analog Devices |
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM3301CRWZ?
Additional datasheets, footprints and schematics for ADUM3301CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3301CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3301CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3301CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3301CRWZ fall under?
The ADUM3301CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3301CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3301CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3301CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3301CRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3301CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3301CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3301CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM3301CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.