Status: | Production |
---|---|
Series: | ADUM3301 |
RoHS: | Compliant |
Prices starting from US$2.60
Enhanced system-level ESD performance per IEC 61000-4-x |
Low power operation |
5 V operation |
2.0 mA per channel maximum at 0 Mbps to 2 Mbps |
4.1 mA per channel maximum at 10 Mbps |
36 mA per channel maximum at 90 Mbps |
3.3 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
2.8 mA per channel maximum at 10 Mbps |
17 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3.3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
16-lead SOIC wide body, RoHS-compliant package |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
CQC Certification per GB4943.1-2011 |
THREE-CHANNEL DIGITAL ISOLATOR | Analog Devices |
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM3301ARWZ-RL?
Additional datasheets, footprints and schematics for ADUM3301ARWZ-RL are listed on our Part Details page. You can also find images and similar parts to ADUM3301ARWZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3301ARWZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3301ARWZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3301ARWZ-RL fall under?
The ADUM3301ARWZ-RL is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3301ARWZ-RL when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3301ARWZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3301ARWZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3301ARWZ-RL have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3301ARWZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3301ARWZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADUM3301ARWZ-RL?
You can fill out our help required form which you can use to request a quote for ADUM3301ARWZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.