Status: | Production |
---|---|
Series: | ADUM3300 |
RoHS: | Compliant |
Enhanced system-level ESD performance per IEC 61000-4-x |
Low power operation |
5 V operation |
2.0 mA per channel maximum at 0 Mbps to 2 Mbps |
4.1 mA per channel maximum at 10 Mbps |
36 mA per channel maximum at 90 Mbps |
3.3 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
2.8 mA per channel maximum at 10 Mbps |
17 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3.3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
16-lead SOIC wide body, RoHS-compliant package |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
CQC Certification per GB4943.1-2011 |
THREE-CHANNEL DIGITAL ISOLATOR | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3300BRWZ?
Additional datasheets, footprints and schematics for ADUM3300BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3300BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3300BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3300BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3300BRWZ fall under?
The ADUM3300BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3300BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3300BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3300BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3300BRWZ have stock available?
Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADUM3300BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3300BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3300BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM3300BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.