Status: | Production |
---|---|
Series: | ADUM3201 |
RoHS: | Compliant |
Enhanced system-level ESD performance per |
IEC 61000-4-x |
High temperature operation: 125°C |
Narrow body, RoHS-compliant, 8-lead SOIC |
Low power operation |
5 V operation (refer to data sheet) |
3.3 V operation (refer to data sheet) |
Bidirectional communication |
3.3 V/5 V level translation |
See data sheet for additional featuresADuM3201-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3201-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
Qualified for automotive applications |
Automotive versions qualified per AEC-Q100 |
V62/14640 DSCC Drawing Number |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3201CRZ?
Additional datasheets, footprints and schematics for ADUM3201CRZ are listed on our Part Details page. You can also find images and similar parts to ADUM3201CRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3201CRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3201CRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3201CRZ fall under?
The ADUM3201CRZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3201CRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3201CRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3201CRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3201CRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM3201CRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3201CRZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3201CRZ?
You can fill out our help required form which you can use to request a quote for ADUM3201CRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.