Status: | Production |
---|---|
Series: | ADUM3190 |
RoHS: | Compliant |
Stability in isolated feedback applications |
0.5% initial accuracy |
1% accuracy over the full temperature range |
Compatible with Type II or Type III compensation networks |
Reference voltage: 1.225 V |
Compatible with DOSA |
Low power operation: <7 mA total |
Wide voltage supply range |
VDD1: 3 V to 20 V |
VDD2: 3 V to 20 V |
Bandwidth: 400 kHz |
Isolation voltage: 2.5 kV rms |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 VIORM = 565 V peak |
Wide temperature range |
−40°C to +125°C ambient operation |
150°C maximum junction temperature |
Qualified for automotive applications |
Isolated Error Amplifier, 400Khz, Qsop | Newark Electronics |
ISOLATED ERROR AMPLIFIER, 400KHZ, QSOP | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
2.5kV High Stability Isolated | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3190TRQZ?
Additional datasheets, footprints and schematics for ADUM3190TRQZ are listed on our Part Details page. You can also find images and similar parts to ADUM3190TRQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3190TRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3190TRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3190TRQZ fall under?
The ADUM3190TRQZ is listed under Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADUM3190TRQZ when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3190TRQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3190TRQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3190TRQZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for ADUM3190TRQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3190TRQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3190TRQZ?
You can fill out our help required form which you can use to request a quote for ADUM3190TRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.