ADUM3190ARQZ Isolation Amplifiers by Analog Devices

Status: Production
Series: ADUM3190
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM3190 is an isolated error amplifier based on Analog Devices, Inc., iCoupler® technology. The ADuM3190 is ideal forlinear feedback power supplies. The primary side controllers ofthe ADuM3190 enable improvements in transient response,power density, and stability as compared to commonly usedoptocoupler and shunt regulator solutions.Unlike optocoupler-based solutions, which have an uncertaincurrent transfer ratio over lifetime and at high temperatures, theADuM3190 transfer function does not change over its lifetime,and it is stable over a wide temperature range of −40°C to +125°C.Included in the ADuM3190 is a wideband operational amplifierfor a variety of commonly used power supply loop compensationtechniques. The ADuM3190 is fast enough to allow a feedbackloop to react to fast transient conditions and overcurrent conditions.Also included is a high accuracy 1.225 V reference tocompare with the supply output setpoint.The ADuM3190 is packaged in a small 16-lead QSOP packagefor a 2.5 kV rms isolation voltage rating.

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.28
1,635
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.62
462
in stock
Buy Now
Logo for element14
element14
from US$1.85
462
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.81
462
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.76
-
Buy Now

Features

Stability in isolated feedback applications
0.5% initial accuracy
1% accuracy over the full temperature range
Compatible with Type II or Type III compensation networks
Reference voltage: 1.225 V
Compatible with DOSA
Low power operation: <7 mA total
Wide voltage supply range
VDD1: 3 V to 20 V
VDD2: 3 V to 20 V
Bandwidth: 400 kHz
Isolation voltage: 2.5 kV rms
Safety and regulatory approvals
UL recognition: 2500 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 VIORM = 565 V peak
Wide temperature range
−40°C to +125°C ambient operation
150°C maximum junction temperature
Qualified for automotive applications

Alternative Descriptions

2.5kV High Stability Isolated | Analog Devices
Isolated Error Amplifier, 200Khz, Qsop | Newark Electronics
ISOLATED ERROR AMPLIFIER, 200KHZ, QSOP | element14
INTERFACE - MISCELLANEOUS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM3190ARQZ?

Additional datasheets, footprints and schematics for ADUM3190ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM3190ARQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM3190ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3190ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM3190ARQZ fall under?

The ADUM3190ARQZ is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADUM3190ARQZ when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3190ARQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM3190ARQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM3190ARQZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM3190ARQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM3190ARQZ often in real-time on the comparison pages.

What if I can't find stock of ADUM3190ARQZ?

You can fill out our help required form which you can use to request a quote for ADUM3190ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay