Status: | Production |
---|---|
Series: | ADUM3151 |
RoHS: | Compliant |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.54
|
12,861
in stock
|
Buy Now | |
Chip One Stop
from US$3.59
|
112
in stock
|
Buy Now | |
Schukat Electronic
from US$5.17
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
62
in stock
|
Buy Now | |
element14
from US$3.71
|
62
in stock
|
Buy Now | |
Farnell
from US$3.60
|
62
in stock
|
Buy Now |
Supports up to 17 MHz SPI clock speed |
4 high speed, low propagation delay, SPI signal isolation channels |
Three 250 kbps data channels |
20-lead SSOP package with 5.1 mm creepage |
High temperature operation: 125°C |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition per UL 1577 |
3750 V rms for 1 minute |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 565 V peak |
7 Ch.,Isolator for SPI Interfa | Analog Devices |
Dig. Isol. 7Ch SPI 3,75kV 2MBd SSOP20 | Schukat Electronic |
Digital Isolator, 7Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 7CH, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM3151ARSZ?
Additional datasheets, footprints and schematics for ADUM3151ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM3151ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3151ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3151ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3151ARSZ fall under?
The ADUM3151ARSZ is listed under SPI Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3151ARSZ when available in the SPI Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3151ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3151ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3151ARSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for ADUM3151ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3151ARSZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3151ARSZ?
You can fill out our help required form which you can use to request a quote for ADUM3151ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.