Status: | Production |
---|---|
Series: | ADUM2251 |
RoHS: | Compliant |
Bidirectional I2C communication |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 KHz operation |
3.0 V to 5.5 V supply/logic levels |
16-lead SOIC wide body package version (RW-16) |
High temperature operation: 105°C |
16-lead SOIC wide body enhanced creepage version (RI-16-2) |
Safety and regulatory approvals |
UL recognition: 5000 V rms for 1 minute per UL 1577 |
5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A (RI-16-2 package) |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
8mm Creepage Hot Swap Dual I2C | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM2251ARIZ?
Additional datasheets, footprints and schematics for ADUM2251ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM2251ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2251ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2251ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2251ARIZ fall under?
The ADUM2251ARIZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2251ARIZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2251ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2251ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2251ARIZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM2251ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2251ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2251ARIZ?
You can fill out our help required form which you can use to request a quote for ADUM2251ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.