ADUM150N1BRZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM150N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM150N/ADuM151N/ADuM152N1 are 5-channel digital isolators based on Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal-oxide semiconductor (CMOS) and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as optocoupler devices and other integrated couplers. The maximum propagation delay is 13 ns with a pulse width distortion of less than 4.5 ns at 5 V operation. Channel to channel matching of propagation delay is tight at 4.0 ns maximum.The ADuM150N/ADuM151N/ADuM152N data channels are independent and are available in a variety of configurations with a withstand voltage rating of 3.0 kV rms (see the Ordering Guide). The devices operate with the supply voltage on either side ranging from 1.7 V to 5.5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier.Unlike other optocoupler alternatives, dc correctness is ensured in the absence of input logic transitions. Two different fail-safe options are available by which the outputs transition to a predetermined state when the input power supply is not applied.

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for RS
RS
from US$3.39
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.90
21,386
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.32
227
in stock
Buy Now
Logo for element14
element14
from US$2.63
227
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.55
227
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.49
-
Buy Now

Features

High common-mode transient immunity: 100 kV/μs
High robustness to radiated and conducted noise
Low propagation delay
13 ns maximum for 5 V operation
15 ns maximum for 1.8 V operation
150 Mbps maximum guaranteed data rate
Safety and regulatory approvals (pending)
UL recognition: 3000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 565 V peak
CQC certification per GB4943.1-2011
Low dynamic power consumption
1.8 V to 5 V level translation
High temperature operation: 125°C
Fail-safe high or low options
16-lead, RoHS compliant, narrow-body SOIC package

Alternative Descriptions

IC Robust 5 ch digitalI SO 5/0 | Analog Devices
Digital Isolator, 5Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 5CH, -40 TO 125DEG C | element14
Digital Isolator 5-Ch 3k Vrms 5V SOIC-16 | RS
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM150N1BRZ?

Additional datasheets, footprints and schematics for ADUM150N1BRZ are listed on our Part Details page. You can also find images and similar parts to ADUM150N1BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM150N1BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM150N1BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM150N1BRZ fall under?

The ADUM150N1BRZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM150N1BRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM150N1BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM150N1BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM150N1BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADUM150N1BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM150N1BRZ often in real-time on the comparison pages.

What if I can't find stock of ADUM150N1BRZ?

You can fill out our help required form which you can use to request a quote for ADUM150N1BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay