Status: | Production |
---|---|
Series: | ADUM1402 |
RoHS: | Compliant |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$8.95
|
419
in stock
|
Buy Now | |
Analog Devices
from US$3.55
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
202
in stock
|
Buy Now | |
Richardson RFPD
from US$5.15
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
8
in stock
|
Buy Now | |
element14
from US$5.72
|
8
in stock
|
Buy Now | |
Farnell
from US$5.28
|
8
in stock
|
Buy Now |
Qualified for automotive applications |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional features |
Dig. Isol. 4Ch 2,5kV 90MBd SOL16 | Schukat Electronic |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
DIGITAL ISOLATOR | Richardson RFPD |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM1402CRWZ?
Additional datasheets, footprints and schematics for ADUM1402CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1402CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1402CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1402CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1402CRWZ fall under?
The ADUM1402CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1402CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1402CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1402CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1402CRWZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Chip One Stop, Richardson RFPD and Newark Electronics have stock available or on a lead time for ADUM1402CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1402CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1402CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1402CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.