Status: | Production |
---|---|
Series: | ADUM1402 |
RoHS: | Compliant |
Prices starting from US$3.20
Qualified for automotive applications |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional features |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM1402BRWZ?
Additional datasheets, footprints and schematics for ADUM1402BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1402BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1402BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1402BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1402BRWZ fall under?
The ADUM1402BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1402BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1402BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1402BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1402BRWZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM1402BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1402BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1402BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1402BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.