Status: | Production |
---|---|
Series: | ADUM1400 |
RoHS: | Compliant |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$6.04
|
467
in stock
|
Buy Now | |
element14
from US$4.85
|
467
in stock
|
Buy Now | |
Farnell
from US$4.54
|
467
in stock
|
Buy Now | |
Chip One Stop
from US$4.51
|
227
in stock
|
Buy Now | |
Analog Devices
from US$3.20
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.52
|
39
in stock
|
Buy Now |
Qualified for automotive applications |
Low power operation |
5 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
3.5 mA per channel maximum at 10 Mbps |
31 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 90 Mbps (NRZ) |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
See datasheet for additional features |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADUM1400BRWZ?
Additional datasheets, footprints and schematics for ADUM1400BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1400BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1400BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1400BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1400BRWZ fall under?
The ADUM1400BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1400BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1400BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1400BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1400BRWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADUM1400BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1400BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1400BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1400BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.