Status: | Production |
---|---|
Series: | ADUM1310 |
RoHS: | Compliant |
Bidirectional communication |
3 V/5 V level translation |
Schmitt trigger inputs |
High temperature operation: 105°C |
Up to 10 Mbps data rate (NRZ) Low power operation |
5 V operation |
1.7 mA per channel maximum @ |
0 Mbps to 2 Mbps |
4.0 mA per channel maximum @ |
2 Mbps to 10 Mbps |
3 V operation |
1.0 mA per channel maximum @ 0 Mbps to 2 Mbps |
2.1 mA per channel maximum @ 2 Mbps to 10 Mbps |
Programmable default output state |
High common-mode transient immunity: >25 kV/µs |
16-lead, RoHS-compliant, SOIC wide body package |
8.1 mm external creepage Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 |
(VDE V 0884-10): 2006-12 |
VIORM = 560 V peak working voltage |
3-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM1310BRWZ?
Additional datasheets, footprints and schematics for ADUM1310BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1310BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1310BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1310BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1310BRWZ fall under?
The ADUM1310BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1310BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1310BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1310BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1310BRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1310BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1310BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1310BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1310BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.