Status: | Production |
---|---|
Series: | ADUM1251 |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$3.03
|
1,826
in stock
|
Buy Now | |
Newark Electronics
from US$4.33
|
1,183
in stock
|
Buy Now | |
element14
from US$3.70
|
1,183
in stock
|
Buy Now | |
Farnell
from US$3.47
|
1,183
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
900
in stock
|
Buy Now | |
Analog Devices
from US$2.35
|
416
in stock
|
Buy Now | |
Richardson RFPD
from US$3.24
|
-
|
Buy Now |
Bidirectional I2C communication |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 kHz operation |
3.0 V to 5.5 V supply/logic levels |
8-lead, RoHS compliant SOIC package |
High temperature operation: 125°C |
Qualified for automotive applications |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 560 V peak |
Dig. Isol. 2Ch I²C 2,5kV 1MBd SO8 | Schukat Electronic |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
ISOLATORS | element14 |
DUAL-Hot-Swappable 12C Isolato | Analog Devices |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1251ARZ?
Additional datasheets, footprints and schematics for ADUM1251ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1251ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1251ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1251ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1251ARZ fall under?
The ADUM1251ARZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1251ARZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1251ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1251ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1251ARZ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADUM1251ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1251ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1251ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1251ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.