Status: | Production |
---|---|
Series: | ADUM1241 |
RoHS: | Compliant |
Ultralow power operation |
3.3 V operation |
6 μA per channel quiescent current, refresh enabled |
0.3 μA per channel quiescent current, refresh disabled |
148 μA/Mbps per channel typical dynamic current |
2.5 V operation |
3 μA per channel quiescent current, refresh enabled |
0.1 μA per channel quiescent current, refresh disabled |
116 μA/Mbps per channel typical dynamic current |
Small, 8-lead SOIC package |
Bidirectional communication |
CSA Component Acceptance Notice #5A (pending) |
Up to 2 Mbps data rate (NRZ) |
High temperature operation: 125°C |
Quad-channel products available |
See datasheet for additional features |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM1241ARZ?
Additional datasheets, footprints and schematics for ADUM1241ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1241ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1241ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1241ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1241ARZ fall under?
The ADUM1241ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1241ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1241ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1241ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1241ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1241ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1241ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1241ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1241ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.