Status: | Production |
---|---|
Series: | ADUM1233 |
RoHS: | Compliant |
Isolated high-side and low-side outputs |
High side or low side relative to input: ±700 VPEAK |
High-side/low-side differential: 700 VPEAK |
0.1 A peak output current |
High frequency operation: 5 MHz maximum |
High common-mode transient immunity: >75 kV/µs |
High temperature operation: 105°C |
Wide body, 16-lead SOIC |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
IsolatedPrecHalf-BridgeDriv0.1 | Analog Devices |
Gate Driver, 2Channel, Mosfet, Wsoic | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, WSOIC | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1233BRWZ?
Additional datasheets, footprints and schematics for ADUM1233BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1233BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1233BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1233BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1233BRWZ fall under?
The ADUM1233BRWZ is listed under Isolated Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADUM1233BRWZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1233BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1233BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1233BRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM1233BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1233BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1233BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1233BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.