Status: | Production |
---|---|
Series: | ADT75 |
RoHS: | Compliant |
Prices starting from US$0.94
12-bit Temperature-to-digital Converter |
B-Grade Accuracy ±1.0°C from |
0°C to 70°C |
A-Grade Accuracy ±2.0°C from |
–25°C to 100°C |
SMBus-/I2C- Compatible Interface |
Operation from −55°C to +125°C |
Operation from 2.7 V to 5.5 V |
Overtemperature Indicator |
Shutdown Mode for Low Power Consumption |
Power Consumption 79 μW Typically at 3.3 V |
Small, Low Cost 8-pin MSOP in Pb-Sn and Pb-free Packages |
Standard 8-pin SOIC Pb-free Package |
Temperature Sensor, 125Deg C, Msop-8 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, MSOP-8 | element14 |
LM75 Replacement. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADT75ARMZ?
Additional datasheets, footprints and schematics for ADT75ARMZ are listed on our Part Details page. You can also find images and similar parts to ADT75ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT75ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT75ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT75ARMZ fall under?
The ADT75ARMZ is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT75ARMZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT75ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADT75ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT75ARMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADT75ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT75ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADT75ARMZ?
You can fill out our help required form which you can use to request a quote for ADT75ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.