Status: | Active |
---|---|
Series: | ADT7483A |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$4.33
|
-
|
Buy Now | |
element14
from US$5.84
|
-
|
Buy Now | |
Avnet Asia
from US$4.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1 Local and 2 Remote Temperature Sensors |
0.25°C Resolution/1°C Accuracy on Remote Channels |
1°C Resolution/1°C Accuracy on Local Channel |
Extended, Switchable Temperature Measurement Range 0°C to +127°C (default) or 64°C to +191°C |
2-wire SMBus Serial Interface with SMBus Alert Support |
Programmable Over/Under Temperature Limits |
Offset Registers for System Calibration |
Up to 2 Overtemperature Fail-safe overbar: THERM Outputs |
240 µA Operating Current, 5 µA Standby Current |
Applications |
---|
Thermal Management |
Servers |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADT7483A |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.35 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | QSOP-16 |
Temperature Sensor, 1Deg C, Qsop-16 | Newark Electronics |
ADT7483A Series 3 to 3.6 V SMT Dual Channel Temperature Sensor - QSOP-16 | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 16-Pin QSOP T/R | Avnet America |
TEMPERATURE SENSOR, 1DEG C, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a ADT7483AARQZ-RL?
Additional datasheets, footprints and schematics for ADT7483AARQZ-RL are listed on our Part Details page. You can also find images and similar parts to ADT7483AARQZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7483AARQZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7483AARQZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7483AARQZ-RL fall under?
The ADT7483AARQZ-RL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADT7483AARQZ-RL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7483AARQZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7483AARQZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7483AARQZ-RL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ADT7483AARQZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7483AARQZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADT7483AARQZ-RL?
You can fill out our help required form which you can use to request a quote for ADT7483AARQZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.