Status: | Active |
---|---|
Series: | ADT7476A |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
698
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
698
in stock
|
Buy Now | |
element14
from US$2.61
|
698
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$2.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Monitors up to 5 Voltages |
Improved TACH and PWM Performance |
Controls and Monitors up to Four Fans |
High and Low Frequency Fan Drive Signal |
One on-chip and Two Remote Temperature Sensors |
Extended temp measurement range, up to 191°C |
Automatic fan speed control mode controls system cooling based on measured temperature |
Enhanced acoustic mode dramatically reduces user perception of changing fan speeds |
Thermal Protection Feature via THERM Output |
Thermal control circuit via THERM input |
3-wire and 4-wire fan speed measurement |
Applications |
---|
Thermal Management |
Servers |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADT7476A |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | SMBus |
ICC Max (mA) | 3 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | QSOP-24 |
Temperature Sensor, 2.5Deg C, Qsop-24 | Newark Electronics |
TEMPERATURE SENSOR, 2.5DEG C, QSOP-24 | element14 |
ADT7476 Series 3.6 V â–’2.5% Remote Thermal Controller & Voltage Monitor -QSOP-24 | Future Electronics |
Remote Thermal Monitor and Fan Controller, 3 V to 3.6 V, 24 Pins, QSOP | Avnet America |
Where can I find additional details, specifications and documents for a ADT7476AARQZ-R?
Additional datasheets, footprints and schematics for ADT7476AARQZ-R are listed on our Part Details page. You can also find images and similar parts to ADT7476AARQZ-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7476AARQZ-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7476AARQZ-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7476AARQZ-R fall under?
The ADT7476AARQZ-R is listed under Sensors > Thermal Management > Fan Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADT7476AARQZ-R when available in the Fan Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7476AARQZ-R you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7476AARQZ-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7476AARQZ-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ADT7476AARQZ-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7476AARQZ-R often in real-time on the comparison pages.
What if I can't find stock of ADT7476AARQZ-R?
You can fill out our help required form which you can use to request a quote for ADT7476AARQZ-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.