ADT7410TRZ Digital Temperature Sensors by Analog Devices

Status: Production
Series: ADT7410
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADT7410 is a high accuracy digital temperature sensor in anarrow SOIC package. It contains a band gap temperature referenceand a 13-bit ADC to monitor and digitize the temperature to a0.0625°C resolution. The ADC resolution, by default, is set to13 bits (0.0625°C). This can be changed to 16 bits (0.0078°C) bysetting Bit 7 in the configuration register (Register Address 0x03).The ADT7410 is guaranteed to operate over supply voltages from2.7 V to 5.5 V. Operating at 3.3 V, the average supply current is typically210 μA. The ADT7410 has a shutdown mode that powersdown the device and offers a shutdown current of typically 2 μA.The ADT7410 is rated for operation over the −55°C to +150°Ctemperature range.Pin A0 and Pin A1 are available for address selection, giving theADT7410 four possible I2C addresses. The CT pin is an open-drainoutput that becomes active when the temperature exceedsa programmable critical temperature limit. The default criticaltemperature limit is 147°C. The INT pin is also an open-drainoutput that becomes active when the temperature exceeds aprogrammable limit. The INT and CT pins can operate in eithercomparator or interrupt mode.

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for RS
RS
from US$2.86
346
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.67
516
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.20
182
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.94
-
Buy Now
Logo for element14
element14
from US$2.33
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.27
-
Buy Now
Logo for Farnell
Farnell
from US$2.30
-
Buy Now

Features

High performance
Temperature accuracy
±0.5°C from −40°C to +105°C (2.7 V to 3.6 V)
±0.4°C from −40°C to +105°C (3.0 V)
16-bit temperature resolution: 0.0078°C
Fast first temperature conversion on power-up of 6 ms
Easy implementation
No temperature calibration/correction required by user
No linearity correction required
Low power
Power saving 1 sample per second (SPS) mode
700 µW typical at 3.3 V in normal mode
7 µW typical at 3.3 V in shutdown mode
Wide operating ranges
Temperature range: −55°C to +150°C
Voltage range: 2.7 V to 5.5 V
Programmable interrupts
Critical overtemperature interrupt
Overtemperature/undertemperature interrupt
I2C-compatible interface
8-lead narrow SOICRoHS-compliant package

Alternative Descriptions

0.5'C Accurate Temp Sensor-I2C | Analog Devices
Temperature Sensor 0.5C 16-Bit I2C SOIC8 | RS
Temperature Sensor, -55 To 150Deg C | Newark Electronics
TEMPERATURE SENSOR, -55 TO 150DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADT7410TRZ?

Additional datasheets, footprints and schematics for ADT7410TRZ are listed on our Part Details page. You can also find images and similar parts to ADT7410TRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADT7410TRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7410TRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADT7410TRZ fall under?

The ADT7410TRZ is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to ADT7410TRZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7410TRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADT7410TRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADT7410TRZ have stock available?

Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADT7410TRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADT7410TRZ often in real-time on the comparison pages.

What if I can't find stock of ADT7410TRZ?

You can fill out our help required form which you can use to request a quote for ADT7410TRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay