Status: | Production |
---|---|
Series: | ADT6501 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.98
|
494
in stock
|
Buy Now |
±0.5°C (typical) threshold accuracy |
Factory-set trip points from |
−45°C to +15°C in 10°C increments |
+35°C to +115°C in 10°C increments |
Push-pull output (ADT6502/ADT6504) |
No external components required |
Maximum temperature of 125°C |
See datasheet for additional features |
TRIP POINT TEMP SENSOR, + 105° | Analog Devices |
Where can I find additional details, specifications and documents for a ADT6501SRJZP105RL7?
Additional datasheets, footprints and schematics for ADT6501SRJZP105RL7 are listed on our Part Details page. You can also find images and similar parts to ADT6501SRJZP105RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT6501SRJZP105RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT6501SRJZP105RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT6501SRJZP105RL7 fall under?
The ADT6501SRJZP105RL7 is listed under Temperature Switches.
Can I view similar or alternative parts?
You can view similar parts to ADT6501SRJZP105RL7 when available in the Temperature Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT6501SRJZP105RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADT6501SRJZP105RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADT6501SRJZP105RL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADT6501SRJZP105RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT6501SRJZP105RL7 often in real-time on the comparison pages.
What if I can't find stock of ADT6501SRJZP105RL7?
You can fill out our help required form which you can use to request a quote for ADT6501SRJZP105RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.