ADSP-CM407CSWZ-AF CM4xx Mixed-Signal Control Processors by Analog Devices

Status: Production
Series: ADSP-CM407F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADSP-CM407F Mixed-Signal Control Processor integrates dual precision 16 bit ADCs and an ARM® Cortex-M4TM processor core with floating-point unit operating at 240 MHz core clock frequency and integrating 384KB of SRAM memory, 2M byte of flash memory, and accelerators and peripherals optimized for motor control, photo-voltaic (PV) inverter control and other embedded control
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

240 MHz ARM Cortex M4 Core with Floating Point Unit to support advanced programming models and complex algorithms.
Dual 16 bit SAR ADCs with no missing codes, 11+ ENOB, 380ns conversion speed for high precision closed loop control.
384KB SRAM and 2MB flash memory for large program size.
Advanced PWM and timer functions for improved torque ripple and motor performance.
SINC filters for glueless connection to AD74xx isolated converters.
Harmonic Analysis Engine for compliant grid connection.
Ethernet and USB to support networked interfaces.
Two CAN interfaces, three UARTS, two SPIs, two SPORTs, eight 32-bit timers, two two-wire interfaces and four quadrature encoder interfaces.
16 bit asynchronous memory bus for external SRAM or FPGA interfacing.
24x24 176 lead LQFP package with 91 GPIO pins and 16 ADC input pins optimized for motor control applications.
Up to 105C ambient operating temperature for support of industrial applications.

Alternative Descriptions

DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADSP-CM407CSWZ-AF?

Additional datasheets, footprints and schematics for ADSP-CM407CSWZ-AF are listed on our Part Details page. You can also find images and similar parts to ADSP-CM407CSWZ-AF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADSP-CM407CSWZ-AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-CM407CSWZ-AF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADSP-CM407CSWZ-AF fall under?

The ADSP-CM407CSWZ-AF is listed under CM4xx Mixed-Signal Control Processors.

Can I view similar or alternative parts?

You can view similar parts to ADSP-CM407CSWZ-AF when available in the CM4xx Mixed-Signal Control Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-CM407CSWZ-AF you can contact the distributor directly for product support, shipping queries etc.

Is the ADSP-CM407CSWZ-AF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADSP-CM407CSWZ-AF have stock available?

Authorised distributors including Richardson RFPD have stock available or on a lead time for ADSP-CM407CSWZ-AF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADSP-CM407CSWZ-AF often in real-time on the comparison pages.

What if I can't find stock of ADSP-CM407CSWZ-AF?

You can fill out our help required form which you can use to request a quote for ADSP-CM407CSWZ-AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay