Status: | Production |
---|---|
Series: | ADSP-BF607 |
RoHS: | Compliant |
2 Blackfin cores capable of 500 MHz/1000 MMACs (2000 MMACs total) for demanding signal processing applications. |
552 K bytes of on-chip SRAM composed of 148kB of L1 SRAM per core with parity support and a shared L2 256kB SRAM with ECC support. |
Fully integrated DMA controller supporting DMA transfers to and from all on-chip and off-chip memories and peripherals. |
3x Enhanced Parallel Peripheral Interfaces (ePPIs) supporting up to 24-bit data widths, ITU-R BT.656 modes, and direct connection to TFT LCD panels, parallel converters, video encoders and decoders, image sensors, and other general-purpose peripherals. |
3 synchronous serial ports (SPORTs) supporting I2S, Packed I2S, left-justified sample pair, and TDM modes. |
USB 2.0 HS OTG. |
Removable Storage Interface (RSI). |
Controller Area Network (CAN) Interface. |
2 10/100 Ethernet MACs with IEEE 1588 support. |
4 Link Ports supporting 8-bit wide DMA enabled data transfer. |
2 Watch Dog Timers and 8 Timer/Counters with PWM support. |
CRC engine. |
2 SPI-compatible ports supporting master and slave modes. |
2 UART and 2 Two-Wire Interfaces. |
2 16-bit Pulse Width Modulation (PWM) channels. |
19x19 mm CSP BGA package. |
Commercial and Industrial temperature ranges available. |
Dual-core Blackfin Proc W/ 256 | Analog Devices |
Embedded Processor, 500Mhz, 112I/O, Bga | Newark Electronics |
EMBEDDED PROCESSOR, 500MHZ, 112I/O, BGA | element14 |
Where can I find additional details, specifications and documents for a ADSP-BF607BBCZ-5?
Additional datasheets, footprints and schematics for ADSP-BF607BBCZ-5 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF607BBCZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF607BBCZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF607BBCZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF607BBCZ-5 fall under?
The ADSP-BF607BBCZ-5 is listed under Blackfin Embedded Processors.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF607BBCZ-5 when available in the Blackfin Embedded Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF607BBCZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF607BBCZ-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADSP-BF607BBCZ-5 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADSP-BF607BBCZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF607BBCZ-5 often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF607BBCZ-5?
You can fill out our help required form which you can use to request a quote for ADSP-BF607BBCZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.